Cornell Dubilier Film Capacitors 150223J630DB

Description
0.022µF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.022µF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 338-3236-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3236-ND
Film Capacitors 338-3236-ND
0.022µF Film Capacitor 220V 630V Polyester, Metallized Axial

0.022µF Film Capacitor 220V 630V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors 2002-150223J630DB
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.022µF 630V

Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.022µF 630V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 150223J630DB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
150223J630DB
Capacitors - Film Capacitors 150223J630DB
CAP FILM 0.022UF 5% 630VDC AXIAL

CAP FILM 0.022UF 5% 630VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-3236-ND 2002-150223J630DB 150223J630DB
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPA850K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH680K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details