Cornell DubilierFilm Paper Film Capacitors125RSB122K2J
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 870
ESR: 4.4 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 870
ESR: 4.4 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 125RSB122K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 1.2 µF and a DC voltage rating of 1200 V. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 870 V/µs. The capacitor has an ESR of 4.4 mΩ at 100 kHz and +25°C, with a maximum RMS ripple current of 14 A at +70°C. Its dimensions are 42.5 mm × 37 mm × 28 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The dielectric is polypropylene with a flame-retardant epoxy resin coating (UL94V-0), and termination is lead-free tinned copper. The part has two radial leads and a capacitance tolerance of ±10% at 1 kHz, 25°C.
Datasheet Summary Powered by GS/AI
The 125RSB122K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 1.2 µF and a DC voltage rating of 1200 V. It operates within a temperature range of -40°C to +85°C and has a maximum dv/dt of 870 V/µs. The capacitor has an ESR of 4.4 mΩ at 100 kHz and +25°C, with a maximum RMS ripple current of 14 A at +70°C. Its dimensions are 42.5 mm × 37 mm × 28 mm, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. The dielectric is polypropylene with a flame-retardant epoxy resin coating (UL94V-0), and termination is lead-free tinned copper. The part has two radial leads and a capacitance tolerance of ±10% at 1 kHz, 25°C.