The 127FSR300XHJD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 300 WVDC, capacitance of 120 µF, and a maximum ESR of 0.737 Ω at 120 Hz and 20°C. It has dimensions of 12 mm diameter by 25 mm length, operates within a temperature range of -20°C to +55°C, and meets JIS C 2365 compliance. The capacitor exhibits a dissipation factor of 0.06 at 120 Hz and 25°C, and leakage current is specified at 5 minutes under rated voltage. It supports 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω, with capacitance change less than 10% and leakage current under 150% of maximum after testing. Shelf life is qualified for 500 hours at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 127FSR300XHJD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |