The 147FSR360XJCJ is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 V DC with a capacitance of 140 µF. It has a maximum ESR of 0.632 Ω at 120 Hz and 20°C, and physical dimensions of 13 mm diameter by 42 mm length. The capacitor complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. It supports 5000 flashes at rated voltage with specified limits on capacitance change, dissipation factor, and leakage current. The dissipation factor is 0.06 at 120 Hz and 25°C, and leakage current is defined as 1× rated WVDC at 25°C after 5 minutes. The part is rated for a surge voltage of 390 V DC and meets reliability requirements for 500 hours of shelf life at 55°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 147FSR360XJCJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |