The 127FSR330XTJW is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 120 µF, and a maximum ESR of 0.737 Ω at 120 Hz and 20°C. It has dimensions of 12.5 mm in diameter and 26 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. It is rated for 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance, with limits on capacitance change, dissipation factor, and leakage current under surge and shelf life conditions.
Datasheet Summary Powered by GS/AI
The 127FSR330XTJW is a radial lead aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 330 VDC, a capacitance of 120 µF, and a maximum ESR of 0.737 Ω at 120 Hz and 20°C. It has dimensions of 12.5 mm in diameter and 26 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. It is rated for 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance, with limits on capacitance change, dissipation factor, and leakage current under surge and shelf life conditions.