Cornell Dubilier Aluminum Electrolytic 127FSL360XDD

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 127FSL360XDD is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 120 µF, with a case size of 30 mm in diameter and 30 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a maximum dissipation factor of 0.07 at 25°C and 120 Hz. It is designed for high-reliability applications such as emergency and signal lights, with endurance of 1 million flashes at rated voltage and 45°C. Leakage current is limited to 3√CV at 25°C after 5 minutes, and it meets shelf life requirements after 500 hours at 70°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 127FSL360XDD is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 120 µF, with a case size of 30 mm in diameter and 30 mm in length. It operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a maximum dissipation factor of 0.07 at 25°C and 120 Hz. It is designed for high-reliability applications such as emergency and signal lights, with endurance of 1 million flashes at rated voltage and 45°C. Leakage current is limited to 3√CV at 25°C after 5 minutes, and it meets shelf life requirements after 500 hours at 70°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 127FSL360XDD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
127FSL360XDD
Aluminum Electrolytic 127FSL360XDD
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 127FSL360XDD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details