The 127FSL360XBH is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 120 µF, with a capacitance tolerance of −10% to +20% at 120 Hz and 25°C. It has a maximum dissipation factor of 0.07 at 120 Hz and 25°C, and a maximum leakage current of 623.54 µA at 20°C after 5 minutes. The capacitor measures 22 mm in diameter and 50 mm in length. It supports 1 million flashes at rated voltage with a 30-second cycle and operates within a temperature range of −20°C to +70°C. The unit meets specified limits for capacitance change, dissipation factor, and leakage current after 500 hours at 70°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 127FSL360XBH is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 120 µF, with a capacitance tolerance of −10% to +20% at 120 Hz and 25°C. It has a maximum dissipation factor of 0.07 at 120 Hz and 25°C, and a maximum leakage current of 623.54 µA at 20°C after 5 minutes. The capacitor measures 22 mm in diameter and 50 mm in length. It supports 1 million flashes at rated voltage with a 30-second cycle and operates within a temperature range of −20°C to +70°C. The unit meets specified limits for capacitance change, dissipation factor, and leakage current after 500 hours at 70°C with no voltage applied.