The 126DCB900K4J is a metallized polypropylene film capacitor for DC link applications, rated at 900 VDC with a surge voltage of 1125 VDC. It has a capacitance of 12 µF, a maximum RMS ripple current of 8.9 A at 10 kHz and +25°C, and an ESR of 10.2 mΩ at 10 kHz and +70°C. The part has four lead terminations with a lead length of 5.5 mm ±1.5 mm and is enclosed in a flame-retardant plastic box (UL94V-0). Its dimensions are 41.5 mm × 40 mm × 20 mm. Operating temperature ranges from -40°C to +85°C. Insulation resistance is 3000 MΩ·µF at 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing and length. Dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C. Life expectancy exceeds 100,000 hours at 70°C and rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 126DCB900K4J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |