128UER010MGU is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications with a rated voltage of 10 V and a capacitance of 1200 µF in a 10 mm diameter by 12.5 mm height radial package. It has a maximum ESR of 0.14 Ω at 100 kHz and a maximum ripple current of 5000 mA at 105°C. Operating temperature ranges from -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets load life and damp heat test requirements with specified limits on capacitance change, dissipation factor, ESR, and leakage current.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 1200UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 128UER010MGU | 128UER010MGU | 128UER010MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |