The 129LMH016MZBD is an aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 12,000 µF, and a maximum ESR of 69.08 mΩ at 120 Hz and 20°C. It has dimensions of 22 mm in diameter and 30 mm in length. The capacitor operates within a temperature range of -40°C to +105°C for voltages below 250 VDC and has a ripple current rating of 2.9 A RMS at 120 Hz and +105°C. It is designed for filtering and switching power supply applications with a load life of 2000 hours at rated voltage and ripple current at 105°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMH016MZBD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |