The 126PMC600K# is a metallized polypropylene film capacitor designed for high-current, high-dv/dt applications such as resonant circuits and switching power supplies. It has a rated DC voltage of 600 V, a capacitance of 12.5 µF, and dimensions of 57.5 mm × 50 mm × 35 mm with lug terminals. The operating temperature range is -40°C to +100°C, and it features flame-retardant epoxy resin coating (UL94V-0) with lead-free tinned copper leads. Capacitance tolerance is +10% at 1 kHz and 25°C, with a dissipation factor of 0.08% maximum at 1 kHz and 25°C. Insulation resistance is ≥3000 MΩ×µF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. The capacitor meets a dielectric strength test of 160% of rated DC voltage for 2 seconds at 25°C. Life expectancy is 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 126PMC600K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |