The 127FSR360XTAJ is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC with a capacitance of 120 µF and a maximum ESR of 0.737 Ω at 120 Hz and 20°C. It measures 12.5 mm in diameter and 32 mm in length. The component complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. The dissipation factor is specified at 0.06 at 120 Hz and 25°C. It sustains a surge voltage of 390 VDC and meets performance criteria under 5000 flash cycles and 500 hours of shelf life at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 127FSR360XTAJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |