The 125PPS122K is an axial metallized polypropylene film capacitor for high dv/dt applications, rated at 1200 VDC, 1750 VDC surge, and 550 VAC (50/60 Hz). Capacitance is 1.2 µF with ±10% tolerance. Maximum rms ripple current is 14 A at 100 kHz and 70°C, with ESR of 3.7 mΩ. Dimensions are 30 mm diameter by 46 mm length. Operating temperature range is -40°C to +85°C. Dielectric strength is 200% of rated VDC for 60 seconds. Self inductance is less than 1 nH per mm of lead spacing. Dissipation factor is less than 0.0001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ×µF at 25°C and 100 VDC. Life expectancy is 100,000 hours at 70°C and VDC. Housing uses flame-retardant polyester tape and epoxy resin meeting UL94V0.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PPS122K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |