Cornell Dubilier Aluminum Electrolytic 129LMX016M2DD

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 129LMX016M2DD is an aluminum electrolytic capacitor with a capacitance of 12,000 µF, a rated voltage of 16 VDC, and a tolerance of +20%. It operates over a temperature range of -40°C to +105°C, with a load life of 5,000 hours at 105°C under rated voltage and ripple current. The part has an ESR of 0.0622 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.37 A at 105°C. Its physical dimensions are 30 mm in diameter and 30 mm in length. The capacitor meets shelf life requirements of 1,000 hours at 105°C with no voltage applied. The impedance ratio at -25°C relative to +20°C is 6:1 at 120 Hz.

Datasheet Summary
Powered by GS/AI

The 129LMX016M2DD is an aluminum electrolytic capacitor with a capacitance of 12,000 µF, a rated voltage of 16 VDC, and a tolerance of +20%. It operates over a temperature range of -40°C to +105°C, with a load life of 5,000 hours at 105°C under rated voltage and ripple current. The part has an ESR of 0.0622 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.37 A at 105°C. Its physical dimensions are 30 mm in diameter and 30 mm in length. The capacitor meets shelf life requirements of 1,000 hours at 105°C with no voltage applied. The impedance ratio at -25°C relative to +20°C is 6:1 at 120 Hz.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 129LMX016M2DD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
129LMX016M2DD
Aluminum Electrolytic 129LMX016M2DD
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 30mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 30mm
  • Length: 30mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 129LMX016M2DD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C493U025AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers