For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 129LMX010M2BE is a 12,000 μF, 10 V aluminum electrolytic capacitor with a maximum ESR of 0.0829 Ω at 120 Hz and 20°C, rated for a ripple current of 1.85 A at 105°C. It has a diameter-length dimension of 22 mm × 35 mm and operates over a temperature range of -40°C to +105°C. The capacitor is rated for a load life of 5,000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor below 200% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C. The case style features standard leads with a 22 mm diameter.
Datasheet Summary Powered by GS/AI
The 129LMX010M2BE is a 12,000 μF, 10 V aluminum electrolytic capacitor with a maximum ESR of 0.0829 Ω at 120 Hz and 20°C, rated for a ripple current of 1.85 A at 105°C. It has a diameter-length dimension of 22 mm × 35 mm and operates over a temperature range of -40°C to +105°C. The capacitor is rated for a load life of 5,000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor below 200% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C. The case style features standard leads with a 22 mm diameter.