Cornell Dubilier Film Capacitors 150333J250BB

Description
CAP FILM 0.033UF 5% 250VDC AXIAL
Datasheet
Description
CAP FILM 0.033UF 5% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150333J250BB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150333J250BB
Film Capacitors 150333J250BB
CAP FILM 0.033UF 5% 250VDC AXIAL

CAP FILM 0.033UF 5% 250VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 0.033Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier - 97M5732 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.033Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier
97M5732
Film Capacitor, 0.033Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier 97M5732
FILM CAPACITOR, 0.033uF, 250V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.033uF, 250V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150333J250BB 97M5732
Product Name Film Capacitors Film Capacitor, 0.033Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Capacitors - 1725764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitors - Film Capacitors - 105PHC400KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details