The 127FSR330XBAD is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated at 330 VDC with a capacitance of 120 µF. It has a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and physical dimensions of 11 mm in diameter by 35 mm in length. The capacitor complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The dissipation factor is 0.06 at 120 Hz and 25°C, and it is rated for 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance. Leakage current at 25°C after 5 minutes is 1× the rated voltage in µA.
Photoflash Aluminum Electrolytic Capacitors
PHOTOFLASH/IC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 127FSR330XBAD | 2002-127FSR330XBAD | 1572-127FSR330XBAD-ND | 127FSR330XBAD |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 120 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |