Cornell Dubilier
Aluminum Electrolytic
128KXM6R3M
Description
For New Design: Yes
Capacitance: 1,200 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 1.25 A @ 100 kHz, 105°C
ESR: 303.9 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 20mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 1,200 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 1.25 A @ 100 kHz, 105°C
ESR: 303.9 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 20mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Suppliers
For New Design: Yes
Capacitance: 1,200 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 3,000 @ 105°C
Ripple Current: 1.25 A @ 100 kHz, 105°C
ESR: 303.9 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 20mm
Lead Spacing: 3.5mm
- For New Design: Yes
- Capacitance: 1,200 µF
- Voltage DC: 6.3V
- Tolerance: -20%/+20%
- Min Temp: -55°C
- Max Temp: 105°C
- Load Life: 3,000 @ 105°C
- Ripple Current: 1.25 A @ 100 kHz, 105°C
- ESR: 303.9 mΩ @ 120 Hz, 20°C
- Diameter: 8mm
- Length: 20mm
- Lead Spacing: 3.5mm
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
128KXM6R3M |
|
Product Name
|
Aluminum Electrolytic |
|
Configuration / Form Factor
|
Leaded Capacitor
|
|
Operating Temperature
|
-55 to 105 C (-67 to 221 F)
|
|
Electrolytic Capacitors
|
Aluminum Electrolytic
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Form Factor
Leaded Capacitor
Operating Temperature
-55 to 105 C (-67 to 221 F)
Electrolytic Capacitors
Aluminum Electrolytic
View Details
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
3 suppliers
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
4 suppliers
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
2 suppliers