The Type 150 axial lead metallized polyester capacitor with part number 150105M63EC has a capacitance of 1.0 µF, a rated voltage of 63 Vdc, a capacitance tolerance of ±20%, a maximum body length of 0.807 inches (20.5 mm), and a maximum body diameter of 0.031 inches (0.8 mm). It features tinned copper leads, a non-inductive wound construction, epoxy end fill meeting UL94V-0, and a flame-retardant outer wrap meeting UL510. The operating temperature range is -55 °C to +125 °C, with linear derating to 50% rated voltage at 125 °C. It meets a dielectric withstand voltage of 1.6 × rated voltage for 2 seconds at +25 °C and has a maximum self-inductance of 1 nH per 1 mm of lead and body length.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 150105M63EC |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |