Cornell Dubilier Aluminum Electrolytic Capacitors 128KXM050M

Description
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1200µF 50V
Request a Quote Datasheet
Description
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1200µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-128KXM050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-128KXM050M
Aluminum Electrolytic Capacitors 2002-128KXM050M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1200µF 50V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 1200µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 128KXM050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
128KXM050M-ND
Aluminum Electrolytic Capacitors 128KXM050M-ND
1200µF 50V Aluminum Electrolytic Capacitors Radial, Can 138.2mOhm @ 120Hz 5000 Hrs @ 105°C

1200µF 50V Aluminum Electrolytic Capacitors Radial, Can 138.2mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 128KXM050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
128KXM050M
Capacitors - Aluminum Electrolytic Capacitors 128KXM050M
CAP ALUM 1200UF 20% 50V RADIAL

CAP ALUM 1200UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-128KXM050M 128KXM050M-ND 128KXM050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1713191 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1608-050525000100FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details