FILM CAPACITOR, 2200PF, 630V, AXIAL 5%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 2200PF 5% 630VDC AXIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 31P2998 | 150222J630BB |
| Product Name | Film Capacitor, 2200Pf, 630V, Axial 5%; Dielectric Type Cornell Dubilier | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes |