Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 2.2µF 100V
2.2µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAP FILM 2.2UF 10% 100VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150225K100LE | 2002-150225K100LE | 338-4259-ND | 150225K100LE |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |