Cornell DubilierFilm Paper Film Capacitors125PSB850K4J
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 900
ESR: 2.4 mΩ
RMS Current: —
Length: 43mm
Height: 33.5mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 900
ESR: 2.4 mΩ
RMS Current: —
Length: 43mm
Height: 33.5mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 125PSB850K4J is a radial lead, high-current, low-ESR film capacitor rated for 850V DC, with a capacitance of 1.2 µF, a maximum dv/dt of 900 V/µs, and an ESR of 2.4 mΩ at 100 kHz and 25°C. It has a dimensional size of 42.5 mm × 33.5 mm × 22 mm, with a lead spacing of 10.2 mm and four leads. The dielectric is polypropylene with flame-retardant epoxy resin coating (UL94V-0), and the operating temperature range is -40°C to +100°C for PSB versions. The capacitor meets a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 125PSB850K4J is a radial lead, high-current, low-ESR film capacitor rated for 850V DC, with a capacitance of 1.2 µF, a maximum dv/dt of 900 V/µs, and an ESR of 2.4 mΩ at 100 kHz and 25°C. It has a dimensional size of 42.5 mm × 33.5 mm × 22 mm, with a lead spacing of 10.2 mm and four leads. The dielectric is polypropylene with flame-retardant epoxy resin coating (UL94V-0), and the operating temperature range is -40°C to +100°C for PSB versions. The capacitor meets a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C.