Cornell Dubilier Film Paper Film Capacitors 125PSB202K4R

Description
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 125PSB202K4R is a radial lead, high-current, low-ESR film capacitor rated for 2000 VDC with a capacitance of 1.2 µF. It has a maximum dv/dt of 930 V/µs, an ESR of 2.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 27 A at +70°C. The package dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates within a temperature range of -40°C to +100°C and meets the PSB performance grade. The insulation resistance is 30 GΩ×µF at 25°C with 100 VDC applied, and the capacitance drift is less than 0.5% after two years at 40°C. The dielectric strength is 160% of rated VDC for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 125PSB202K4R is a radial lead, high-current, low-ESR film capacitor rated for 2000 VDC with a capacitance of 1.2 µF. It has a maximum dv/dt of 930 V/µs, an ESR of 2.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 27 A at +70°C. The package dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 20.3 mm and four leads. The capacitor uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates within a temperature range of -40°C to +100°C and meets the PSB performance grade. The insulation resistance is 30 GΩ×µF at 25°C with 100 VDC applied, and the capacitance drift is less than 0.5% after two years at 40°C. The dielectric strength is 160% of rated VDC for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 125PSB202K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
125PSB202K4R
Film Paper Film Capacitors 125PSB202K4R
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 2.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1.2 µF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 930
  • ESR: 2.6 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 125PSB202K4R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
125PSB202K4R
Capacitors - Film Capacitors 125PSB202K4R
CAP FILM 1.2UF 10% 2KVDC RADIAL

CAP FILM 1.2UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 125PSB202K4R 125PSB202K4R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers