Cornell Dubilier Film Paper Film Capacitors 125PSB122K2J

Description
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 3.2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 3.2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 125PSB122K2J is a radial lead, high-current, low-ESR film capacitor rated for 1200 VDC, with a capacitance of 1.2 µF, a maximum dv/dt of 1000 V/µs, and an ESR of 3.2 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 14 A at +70°C, operates within a temperature range of -40°C to +100°C, and measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness. The device features lead-free tinned copper leads, double metallized polypropylene film construction, and a flame-retardant epoxy-coated case (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 125PSB122K2J is a radial lead, high-current, low-ESR film capacitor rated for 1200 VDC, with a capacitance of 1.2 µF, a maximum dv/dt of 1000 V/µs, and an ESR of 3.2 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 14 A at +70°C, operates within a temperature range of -40°C to +100°C, and measures 42.5 mm in length, 45 mm in height, and 30 mm in thickness. The device features lead-free tinned copper leads, double metallized polypropylene film construction, and a flame-retardant epoxy-coated case (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 125PSB122K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
125PSB122K2J
Film Paper Film Capacitors 125PSB122K2J
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 3.2 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 1.2 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1000
  • ESR: 3.2 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 125PSB122K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
125PSB122K2J
Capacitors - Film Capacitors 125PSB122K2J
CAP FILM 1.2UF 10% 1.2KVDC RAD

CAP FILM 1.2UF 10% 1.2KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 125PSB122K2J 125PSB122K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Capacitors - 104MSR630KSA02 - Lingto Electronic Limited
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details