The 128FSB360XGDR is an aluminum electrolytic capacitor for photoflash strobe applications, rated at 360 VDC with a capacitance of 1200 µF and a maximum ESR of 0.123 Ω at 120 Hz and 20°C. It features a snap-in mounting style with dimensions of 30 mm in diameter and 85 mm in length, and operates within a temperature range of -20°C to +55°C. The capacitor has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.1 for values above 600 µF, and meets endurance requirements for 5000 flashes at rated voltage. Shelf life specifications are maintained after 500 hours at 70°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 128FSB360XGDR |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 55 C (-13 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |