The 129LMB035M2ED is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, a capacitance of 12000 μF, and a maximum ESR of 55.26 mΩ at 120 Hz and 20°C. It measures 35 mm in diameter and 30 mm in length. The capacitor operates over a temperature range of -40°C to +105°C, with a ripple current rating of 3.5 A RMS at 105°C and 120 Hz. It meets a load life specification of 3000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of initial value and dissipation factor remaining under 200% of the maximum specified value. The part is designed for use in filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMB035M2ED |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |