The 127FSR310XTJC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 VDC with a capacitance of 120 µF, a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm diameter by 24 mm length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. The part is rated for 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω and meets shelf life and endurance requirements at 55°C with no applied voltage.
Datasheet Summary Powered by GS/AI
The 127FSR310XTJC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 310 VDC with a capacitance of 120 µF, a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm diameter by 24 mm length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. The part is rated for 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω and meets shelf life and endurance requirements at 55°C with no applied voltage.