The 128FSB360XDR is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 1200 µF, operating at 120 Hz with an ESR of 0.123 Ω at 20°C. It has a diameter of 30 mm and a length of 85 mm. The capacitor supports a surge voltage of 390 VDC, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. It meets leakage current, dissipation factor, and charge/discharge stability requirements at rated voltage and up to 5000 flashes. Shelf life testing at 70°C shows minimal change in key parameters after 500 hours with no voltage applied.
Datasheet Summary Powered by GS/AI
The 128FSB360XDR is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 1200 µF, operating at 120 Hz with an ESR of 0.123 Ω at 20°C. It has a diameter of 30 mm and a length of 85 mm. The capacitor supports a surge voltage of 390 VDC, operates within a temperature range of -20°C to +55°C, and has a capacitance tolerance of -10% to +20%. It meets leakage current, dissipation factor, and charge/discharge stability requirements at rated voltage and up to 5000 flashes. Shelf life testing at 70°C shows minimal change in key parameters after 500 hours with no voltage applied.