Cornell Dubilier Film Capacitors 150274J100CB

Description
0.27µF Film Capacitor 63V 100V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.27µF Film Capacitor 63V 100V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150274J100CB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
150274J100CB-ND
Film Capacitors 150274J100CB-ND
0.27µF Film Capacitor 63V 100V Polyester, Metallized Axial

0.27µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 150274J100CB-ND
Product Name Film Capacitors
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details