The 127FSR330XPJD is a radial lead aluminum electrolytic capacitor designed for photoflash applications with a rated voltage of 330 VDC, capacitance of 120 µF, and a maximum ESR of 0.737 Ω at 120 Hz and 20°C. It has dimensions of 13.5 mm in diameter and 25 mm in length, operates within a temperature range of -20°C to +55°C, and meets JIS 2365 compliance. The dissipation factor is 0.06 at 120 Hz and 25°C, with leakage current specified at 5 minutes under rated voltage. It supports 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω and maintains stable capacitance, dissipation factor, and leakage current under thermal aging and shelf life test conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 127FSR330XPJD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |