The 125PPA152KS is a high-voltage, high dv/dt axial lead film capacitor rated for 1500 VDC with a capacitance of 1.2 µF. It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 3.7 mΩ at 100 kHz and 25°C, and dimensions of 33.5 mm in length by 59 mm in diameter. It uses double metallized polypropylene construction with flame-retardant epoxy coating, operates from -55°C to +85°C, and meets a dielectric strength of 200% of rated VDC for 60 seconds. The part has a life expectancy of 100,000 hours at VDC and 70°C, with a capacitance drift factor of less than 1.0% after two years at 40°C and a dissipation factor of less than 0.001 at 1 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PPA152KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |