Cornell Dubilier Aluminum Electrolytic 129LMX035M2EF

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 40mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 40mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 129LMX035M2EF is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 12,000 µF, a maximum ESR of 0.0345 Ω at 120 Hz and +20°C, and a ripple current rating of 3.3 A at 105°C. It has dimensions of 35 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it meets the specified leakage current and dissipation factor limits under load and shelf life conditions.

Datasheet Summary
Powered by GS/AI

The 129LMX035M2EF is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 12,000 µF, a maximum ESR of 0.0345 Ω at 120 Hz and +20°C, and a ripple current rating of 3.3 A at 105°C. It has dimensions of 35 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it meets the specified leakage current and dissipation factor limits under load and shelf life conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 129LMX035M2EF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
129LMX035M2EF
Aluminum Electrolytic 129LMX035M2EF
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 35mm Length: 40mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 35V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 35mm
  • Length: 40mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 129LMX035M2EF
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers