Cornell Dubilier Aluminum Electrolytic 129LMB016M2BE

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 129LMB016M2BE is a 16 VDC, 12,000 µF aluminum electrolytic capacitor with a 22×35 mm dimensions, rated for 3000 hours at 105°C. It has an ESR of 69.1 mΩ at 120 Hz and 20°C, and a maximum RMS ripple current of 2.9 A at 105°C. The capacitor operates within a temperature range of -40°C to +105°C and has a capacitance tolerance of +20% at 120 Hz, 20°C.

Datasheet Summary
Powered by GS/AI

The 129LMB016M2BE is a 16 VDC, 12,000 µF aluminum electrolytic capacitor with a 22×35 mm dimensions, rated for 3000 hours at 105°C. It has an ESR of 69.1 mΩ at 120 Hz and 20°C, and a maximum RMS ripple current of 2.9 A at 105°C. The capacitor operates within a temperature range of -40°C to +105°C and has a capacitance tolerance of +20% at 120 Hz, 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 129LMB016M2BE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
129LMB016M2BE
Aluminum Electrolytic 129LMB016M2BE
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 129LMB016M2BE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers