The 125PPA152K is an axial lead film capacitor for high dv/dt applications, constructed with double metallized polypropylene film and epoxy resin coating. It is rated for 1500 VDC with a 2000 VDC surge voltage and 575 VAC at 50/60 Hz. Capacitance is 1.2 µF with ±10% tolerance at 1 kHz and 25°C. Maximum RMS ripple current is 14 A at 70°C, with an ESR of 3.4 mΩ at 100 kHz. Dimensions are 35.5 mm in diameter by 55 mm in length. Operating temperature range is -55°C to +85°C. Dissipation factor is less than 0.001 at 1 kHz, insulation resistance is 30000 MΩ·µF at 25°C. The dielectric withstand is 160% of rated voltage for 60 seconds. Flame retardant rating is UL94V0, with lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PPA152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |