The 125RMB152K# is a metallized polypropylene power snubber capacitor for inverters and switching power supplies, rated at 1500 V DC and 1.5 µF, with an operating temperature range of -40°C to +85°C. It has dimensions of 42.5 mm × 45 mm × 33 mm and uses lead-free tinned copper leads in a UL94V-0 epoxy-coated housing. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor ≤0.09%. Insulation resistance is ≥30 GΩ·µF. Dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Rated for 30,000 hours at AC voltage with a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125RMB152K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |