For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 50mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 50mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 129LMX035M2DH is an aluminum electrolytic capacitor rated for 35V DC with a capacitance of 12,000 µF, a maximum ESR of 0.0345 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 3.32 A at 105°C. It has a diameter of 30 mm and a length of 50 mm. The operating temperature range is -40°C to +105°C for voltages below 100V DC. It is rated for a 5,000 hour load life at 105°C with rated voltage and ripple current applied, with capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified. Its capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 129LMX035M2DH is an aluminum electrolytic capacitor rated for 35V DC with a capacitance of 12,000 µF, a maximum ESR of 0.0345 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 3.32 A at 105°C. It has a diameter of 30 mm and a length of 50 mm. The operating temperature range is -40°C to +105°C for voltages below 100V DC. It is rated for a 5,000 hour load life at 105°C with rated voltage and ripple current applied, with capacitance change under 20%, dissipation factor under 200% of maximum specified, and leakage current under 100% of maximum specified. Its capacitance tolerance is +20% at 120 Hz and 20°C.