The 127FSR300XTJC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 300 VDC with a capacitance of 120 µF. It has a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and dimensions of 12.5 mm in diameter by 24 mm in length. The capacitor complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and exhibits a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The dissipation factor is specified at 0.06, and leakage current is limited to 1× rated voltage after 5 minutes at 25°C. It supports 5000 flash cycles with a discharge resistance of 0.7-1.0 Ω and maintains performance under shelf life conditions at 55°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 127FSR300XTJC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |