Cornell Dubilier Film Paper Film Capacitors 145HC5112KR

Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Description
Power Film Ac Applications / Resonant Capacitors / Round Lc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 145HC5112KR is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, rated for 500 kVAR at 100 kHz with a maximum RMS current of 1100 A at 25°C. It has a capacitance of 1.4 μF, a maximum ESR of 1.2 mΩ, and a terminal style R. The capacitor measures 80 mm in diameter and 71.5 mm in height, with a 60 mm terminal pitch. The maximum core temperature is +85°C, and the surface temperature must not exceed +45°C without derating; above 45°C, the KVAR rating decreases by 2.25% per °C. The dielectric is flame retardant to UL94V0, and the self-inductance is less than 3 nH.

Datasheet Summary
Powered by GS/AI

The 145HC5112KR is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits, rated for 500 kVAR at 100 kHz with a maximum RMS current of 1100 A at 25°C. It has a capacitance of 1.4 μF, a maximum ESR of 1.2 mΩ, and a terminal style R. The capacitor measures 80 mm in diameter and 71.5 mm in height, with a 60 mm terminal pitch. The maximum core temperature is +85°C, and the surface temperature must not exceed +45°C without derating; above 45°C, the KVAR rating decreases by 2.25% per °C. The dielectric is flame retardant to UL94V0, and the self-inductance is less than 3 nH.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 145HC5112KR - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
145HC5112KR
Film Paper Film Capacitors 145HC5112KR
Power Film Ac Applications / Resonant Capacitors / Round Lc

Power Film Ac Applications / Resonant Capacitors / Round Lc

Supplier's Site Datasheet
Film Capacitor - 145HC5112KR - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
145HC5112KR
Film Capacitor 145HC5112KR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Film Capacitors 2002-145HC5112KR
High Power Resonant Capacitors 1.4µF

High Power Resonant Capacitors 1.4µF

Supplier's Site Datasheet
Film Capacitors - 145HC5112KR-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
145HC5112KR-ND
Film Capacitors 145HC5112KR-ND
1.4µF Film Capacitor 1100V (1.1kV) Polypropylene (PP) Axial, Can - Screw Terminals

1.4µF Film Capacitor 1100V (1.1kV) Polypropylene (PP) Axial, Can - Screw Terminals

Buy Now Datasheet
Capacitors - Film Capacitors - 145HC5112KR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
145HC5112KR
Capacitors - Film Capacitors 145HC5112KR
CAP FILM 1.4UF 10% 1.1KVAC AXIAL

CAP FILM 1.4UF 10% 1.1KVAC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 145HC5112KR 145HC5112KR 2002-145HC5112KR 145HC5112KR-ND 145HC5112KR
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene; Polypropylene (PP)
Capacitance Range 1.4 microF 1.4 microF 1.4 microF 1.4 microF 1.4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Paper Film Capacitors - 105HC3600K2EM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details