The 129LMB035M2CH is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 12,000 µF, and a maximum ripple current of 3.5 A at 120 Hz and 105°C. It has an ESR of 55.26 mΩ at 120 Hz and 20°C, and dimensions of 25 mm in diameter by 50 mm in length. The capacitor operates within a temperature range of -40°C to +105°C, with a capacitance tolerance of +20%. It is rated for 3000 hours of load life at 105°C and rated WVDC. This part belongs to the LMB series, which features extended life and is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMB035M2CH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |