The 129LBA025M2DC is a snap-in aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 12,000 µF, a maximum ESR of 62.17 mΩ, and a ripple current rating of 3.8 A at 120 Hz and +85°C. It measures 30 mm in diameter by 25 mm in height. The capacitor operates within a temperature range of -40°C to +85°C and meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Its dissipation factor is 0.35 at 120 Hz. The part supports lead styles compatible with 30 to 40 mm diameter cases.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LBA025M2DC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |