Aluminum polymer capacitor for industrial, medical, and automotive applications with a rated voltage of 50 VDC, capacitance of 120 μF, and ESR of 1.6579 Ω at 120 Hz and 20°C, housed in an 10x12 mm radial package. Operates from -55°C to +125°C, with a maximum ripple current of 1200 mA at 105°C and 100 kHz. Meets load life requirements of 2000 hours at 125°C with rated voltage and ripple current applied, and humidity test criteria at 60°C with 90-95% RH. Dissipation factor is 12% maximum at 120 Hz and 20°C, and leakage current is 25 μA maximum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
120µF 50V Aluminum - Polymer Capacitors Radial, Can 25mOhm 2000 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 120µF 50V
CAP ALUM POLY 120UF 20% 50V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 127ALG050MGBJ | 127ALG050MGBJ | 127ALG050MGBJ-ND | 2002-127ALG050MGBJ | 127ALG050MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 120 microF | 120 microF | 120 microF | 120 microF | 120 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |