The 129LMB035M2DF is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 12,000 µF and a maximum ESR of 55.26 mΩ at 120 Hz and 20°C. It offers a ripple current rating of 3.5 A at 105°C and operates within a temperature range of -40°C to +105°C. The component has a dimensional size of 30 mm in diameter by 40 mm in height and provides a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor meets a rated load life of 3,000 hours at 105°C with rated voltage and ripple current applied, with a dissipation factor of 0.4 and leakage current limited to 3√CV or 5,000 µA, whichever is less.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMB035M2DF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |