Cornell Dubilier Aluminum Electrolytic 127FSR300XJJA

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

An aluminum electrolytic capacitor for photoflash applications with a rated voltage of 300 WVDC, 120 µF capacitance, and a radial lead configuration. It measures 13 mm in diameter and 23 mm in length, with a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and a leakage current of 120 µA at 5 minutes under rated voltage. The capacitor operates within -20°C to +55°C, complies with JIS 2365, and exhibits a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C.

Datasheet Summary
Powered by GS/AI

An aluminum electrolytic capacitor for photoflash applications with a rated voltage of 300 WVDC, 120 µF capacitance, and a radial lead configuration. It measures 13 mm in diameter and 23 mm in length, with a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and a leakage current of 120 µA at 5 minutes under rated voltage. The capacitor operates within -20°C to +55°C, complies with JIS 2365, and exhibits a capacitance tolerance of -10% to +20%. The dissipation factor is 0.06 at 120 Hz and 25°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 127FSR300XJJA - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
127FSR300XJJA
Aluminum Electrolytic 127FSR300XJJA
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 127FSR300XJJA
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers