The 129LMB010M2AE is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 12,000 µF, a maximum ESR of 75.99 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.23 A at 120 Hz and +105°C. It measures 20 mm in diameter by 35 mm in length and operates over a temperature range of -40°C to +105°C. The capacitor has a capacitance tolerance of +20% and a load life of 3,000 hours at 105°C with rated voltage and ripple current applied. It complies with the LMB +105°C, extended life series specifications.
Datasheet Summary Powered by GS/AI
The 129LMB010M2AE is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 12,000 µF, a maximum ESR of 75.99 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.23 A at 120 Hz and +105°C. It measures 20 mm in diameter by 35 mm in length and operates over a temperature range of -40°C to +105°C. The capacitor has a capacitance tolerance of +20% and a load life of 3,000 hours at 105°C with rated voltage and ripple current applied. It complies with the LMB +105°C, extended life series specifications.