The 147FSR330XBAK is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 VDC with a capacitance of 140 µF. It has a maximum ESR of 0.632 Ω at 120 Hz and 20°C, and dimensions of 11 mm in diameter by 39 mm in length. The part operates within a temperature range of -20°C to +55°C, features a dissipation factor of 0.06 at 120 Hz and 25°C, and complies with JIS 2365. Leakage current is specified at 5 minutes under rated voltage. The capacitor supports 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance, with capacitance change limited to less than 10% and dissipation factor under 150% of the maximum specified value. Shelf life testing at 55°C without voltage shows similar stability limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 147FSR330XBAK |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |