The aluminum polymer capacitor is a radial component with a 10 mm diameter and 12 mm length, rated for 160 V DC. It has a capacitance of 12 µF, a maximum ESR of 16.5786 Ω at 120 Hz and 20°C, and a rated ripple current of 384 mA at 105°C and 100 kHz. The operating temperature range is -55°C to +125°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The part meets a failure rate of 0.5% per 1000 hours at 125°C with 60% confidence and complies with a surge voltage of 1.15 times the rated voltage. Leakage current is specified as 130 µA maximum.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
12µF 160V Aluminum - Polymer Capacitors Radial, Can 130mOhm 2000 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 12µF 160V
CAP ALUM POLY 12UF 20% 160V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 126AVG160MGBJ | 126AVG160MGBJ | 126AVG160MGBJ-ND | 2002-126AVG160MGBJ | 126AVG160MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12 microF | 12 microF | 12 microF | 12 microF | 12 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |