Cornell Dubilier Film Capacitors 150102J630BB

Description
CAP FILM 1000PF 5% 630VDC AXIAL
Datasheet
Description
CAP FILM 1000PF 5% 630VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150102J630BB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150102J630BB
Film Capacitors 150102J630BB
CAP FILM 1000PF 5% 630VDC AXIAL

CAP FILM 1000PF 5% 630VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 1000Pf, 630V, Axial 5%; Dielectric Type Cornell Dubilier - 97M5726 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1000Pf, 630V, Axial 5%; Dielectric Type Cornell Dubilier
97M5726
Film Capacitor, 1000Pf, 630V, Axial 5%; Dielectric Type Cornell Dubilier 97M5726
FILM CAPACITOR, 1000PF, 630V, AXIAL 5%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1000PF, 630V, AXIAL 5%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150102J630BB 97M5726
Product Name Film Capacitors Film Capacitor, 1000Pf, 630V, Axial 5%; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-400-15X15X4-G-471-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details