Cornell Dubilier Capacitor Polyester Film 0.047Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 150473J400DB

Description
CAPACITOR POLYESTER FILM 0.047UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.047UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.047Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 08C3167 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
08C3167
Capacitor Polyester Film 0.047Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 08C3167
CAPACITOR POLYESTER FILM 0.047UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF, 400V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 150473J400DB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150473J400DB
Film Capacitors 150473J400DB
CAP FILM 0.047UF 5% 400VDC AXIAL

CAP FILM 0.047UF 5% 400VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 08C3167 150473J400DB
Product Name Capacitor Polyester Film 0.047Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers