The 129LBA010M2AD is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 12000 μF, a maximum ESR of 2.44 mΩ at 120 Hz and +20°C, and a rated RMS ripple current of 75.99 A at 85°C. It measures 20 mm in diameter by 30 mm in height and operates within a temperature range of -40°C to +85°C. The part complies with a 2000-hour load life specification at 85°C under rated voltage and ripple current, with capacitance change limited to <20% of the initial value and dissipation factor <200% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 129LBA010M2AD is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 12000 μF, a maximum ESR of 2.44 mΩ at 120 Hz and +20°C, and a rated RMS ripple current of 75.99 A at 85°C. It measures 20 mm in diameter by 30 mm in height and operates within a temperature range of -40°C to +85°C. The part complies with a 2000-hour load life specification at 85°C under rated voltage and ripple current, with capacitance change limited to <20% of the initial value and dissipation factor <200% of the maximum specified value.